Status: | Active |
---|---|
Series: | SCT20N120 |
RoHS: | Compliant |
Prices starting from US$8.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.18
|
604
in stock
|
Buy Now | |
Newark Electronics
from US$14.52
|
604
in stock
|
Buy Now | |
element14
from US$12.93
|
604
in stock
|
Buy Now | |
Chip One Stop
from US$8.77
|
387
in stock
|
Buy Now | |
Future Electronics
from US$11.13
|
334
in stock
|
Buy Now | |
Avnet Silica
-
|
450
in stock
|
Buy Now | |
EBV Elektronik
-
|
180
in stock
|
Buy Now | |
Avnet America
from US$10.11
|
-
|
Buy Now |
Very tight variation of on-resistance vs. temperature |
Very high operating junction temperature capability (TJ = 200 °C) |
Very fast and robust intrinsic body diode |
Low capacitance |
Product Specifications |
---|
DS10360 Silicon carbide Power MOSFET 1200 V, 20 A, 189 mΩ (typ., TJ = 150 °C) in an HiP247 package |
User Manuals |
---|
UM1575 Spice model tutorial for Power MOSFETs |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Mosfet, N-Ch, 1.2Kv, 20A, Hip247 | Newark Electronics |
MOSFET, N-CH, 1.2KV, 20A, HIP247 | element14 |
N-Channel 1200 V 290 mO 20 A Flange Mount Silicon Carbide Power Mosfet - HiP247Ô | Future Electronics |
Trans MOSFET N-CH 1200V 20A 3-Pin HiP247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a SCT20N120?
Additional datasheets, footprints and schematics for SCT20N120 are listed on our Part Details page. You can also find images and similar parts to SCT20N120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCT20N120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT20N120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCT20N120 fall under?
The SCT20N120 is listed under Power Transistors > Wide Bandgap Transistors > STPOWER SiC MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to SCT20N120 when available in the STPOWER SiC MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCT20N120 you can contact the distributor directly for product support, shipping queries etc.
Is the SCT20N120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SCT20N120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for SCT20N120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCT20N120 often in real-time on the comparison pages.
What if I can't find stock of SCT20N120?
You can fill out our help required form which you can use to request a quote for SCT20N120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.