Status: | Unknown |
---|---|
Series: | SCT Series |
RoHS: | Unknown |
Prices starting from US$6.60
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$9.00 |
89
|
Buy Now | |
WireMasters | US$7.32 |
5,052
|
Buy Now | |
TE Store | US$8.79 |
1,319
|
Buy Now | |
Heilind Electronics | US$11.33 |
210
|
Buy Now | |
Newark Electronics | US$8.38 |
89
|
Buy Now | |
element14 | US$8.55 |
89
|
Buy Now | |
Rapid Electronics | US$10.26 |
65
|
Buy Now | |
Chip One Stop | US$9.58 |
65
|
Buy Now | |
Heilind Electronics Asia | US$11.33 |
49
|
Buy Now | |
Avnet America | US$8.86 |
-
|
Buy Now | |
TTI Europe | US$6.60 |
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.455" |
I.D. Supplied - Metric | 11.6mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.22m |
Product Range | SCT Series |
Heatshrinkable Tubing | WireMasters |
SCT-NO.3-E3-0-STK Primary Product Color: Black Shrink Ratio: 4: 1 Wall Type: Dual Wall Recovered Inside Diameter (Max): .1 in Recovered Inside Diameter (Max): 2.54 mm Black 4: 1 Dual Wall .1" | Sct Heat Shrink Tubing | Part Number: SCT-NO.3-E3-0-STK | Internal Number: 537637P041 | Alias Number: 8-1194219-5 | TE Connectivity | TE Store |
537637P041 8-1194219-5 SCT-NO.3-E3-0-STK | Heilind Electronics |
Heat Shrink Tubing, 11.6Mm, 4:1, Black | Newark Electronics |
HEAT SHRINK TUBING, 11.6MM, 4:1, BLACK | element14 |
HEAT SHRINK TUBING, 11.6MM, 4: 1, BLACK | Farnell |
Heat Shrink Tubing and Sleeves SCT-NO.3-E3-0-STK | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America |
SCT-NO.3-E3-0-STK | TTI Europe |
Where can I find additional details, specifications and documents for a SCT-NO.3-E3-0-STK?
Additional datasheets, footprints and schematics for SCT-NO.3-E3-0-STK are listed on our Part Details page. You can also find images and similar parts to SCT-NO.3-E3-0-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCT-NO.3-E3-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT-NO.3-E3-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCT-NO.3-E3-0-STK fall under?
The SCT-NO.3-E3-0-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SCT-NO.3-E3-0-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCT-NO.3-E3-0-STK you can contact the distributor directly for product support, shipping queries etc.
Is the SCT-NO.3-E3-0-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCT-NO.3-E3-0-STK have stock available?
Authorised distributors including WireMasters, TE Store, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for SCT-NO.3-E3-0-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCT-NO.3-E3-0-STK often in real-time on the comparison pages.
What if I can't find stock of SCT-NO.3-E3-0-STK?
You can fill out our help required form which you can use to request a quote for SCT-NO.3-E3-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.