Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Product Range | - |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 8A |
Total Capacitive Charge Qc | 21nC |
Diode Case Style | TO-220ACP |
No. of Pins | 2 Pin |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Current If(AV) | 8A |
Forward Surge Current Ifsm Max | 82A |
Forward Voltage VF Max | 1.5V |
Operating Temperature Max | 175°C |
Semiconductor Technology | SiC |
Sic Schottky Diode, 650V, 8A, To-220Acp | Newark Electronics |
Diode Schottky 650V 8A 2-Pin TO-220ACP Tube | Avnet America |
SIC SCHOTTKY DIODE, 650V, 8A, TO-220ACP | Farnell |
Where can I find additional details, specifications and documents for a SCS308APC9?
Additional datasheets, footprints and schematics for SCS308APC9 are listed on our Part Details page. You can also find images and similar parts to SCS308APC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS308APC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS308APC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS308APC9 fall under?
The SCS308APC9 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS308APC9 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS308APC9 you can contact the distributor directly for product support, shipping queries etc.
Is the SCS308APC9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS308APC9 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SCS308APC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS308APC9 often in real-time on the comparison pages.
What if I can't find stock of SCS308APC9?
You can fill out our help required form which you can use to request a quote for SCS308APC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.