Status: | Unknown |
---|---|
Series: | SCS23 Series |
RoHS: | Unknown |
No distributors results available
Product Range | SCS23 Series |
---|---|
Diode Configuration | Dual Common Cathode |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 30A |
Total Capacitive Charge Qc | 23nC |
Diode Case Style | TO-247 |
No. of Pins | 3 Pin, 3Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Forward Current If(AV) | 30A |
Forward Surge Current Ifsm Max | 55A |
Forward Voltage VF Max | 1.55V |
Operating Temperature Max | 175°C |
Semiconductor Technology | SiC |
Where can I find additional details, specifications and documents for a SCS230AE2HR?
Additional datasheets, footprints and schematics for SCS230AE2HR are listed on our Part Details page. You can also find images and similar parts to SCS230AE2HR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS230AE2HR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS230AE2HR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS230AE2HR fall under?
The SCS230AE2HR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS230AE2HR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS230AE2HR you can contact the distributor directly for product support, shipping queries etc.
Is the SCS230AE2HR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS230AE2HR have stock available?
There is no stock from authorised distributors for SCS230AE2HR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS230AE2HR often in real-time on the comparison pages.
What if I can't find stock of SCS230AE2HR?
You can fill out our help required form which you can use to request a quote for SCS230AE2HR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.