Status: | Unknown |
---|---|
Series: | SCS22 Series |
RoHS: | Unknown |
Prices starting from US$9.68
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$9.68
|
20
in stock
|
Buy Now |
Product Range | SCS22 Series |
---|---|
Diode Configuration | Dual Common Cathode |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 20A |
Total Capacitive Charge Qc | 15nC |
Diode Case Style | TO-247 |
No. of Pins | 3 Pin, 3Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | SiC Schottky |
Forward Current If(AV) | 20A |
Forward Surge Current Ifsm Max | 300A |
Forward Voltage VF Max | 1.55V |
Operating Temperature Max | 175°C |
Semiconductor Technology | SiC |
Where can I find additional details, specifications and documents for a SCS220AE2C?
Additional datasheets, footprints and schematics for SCS220AE2C are listed on our Part Details page. You can also find images and similar parts to SCS220AE2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS220AE2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS220AE2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS220AE2C fall under?
The SCS220AE2C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS220AE2C when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS220AE2C you can contact the distributor directly for product support, shipping queries etc.
Is the SCS220AE2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS220AE2C have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for SCS220AE2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS220AE2C often in real-time on the comparison pages.
What if I can't find stock of SCS220AE2C?
You can fill out our help required form which you can use to request a quote for SCS220AE2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.