Status: | Unknown |
---|---|
Series: | SCS21 Series |
RoHS: | Unknown |
Product Range | SCS21 Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 15A |
Total Capacitive Charge Qc | 23nC |
Diode Case Style | TO-220FM |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Current If(AV) | 15A |
Forward Surge Current Ifsm Max | 55A |
Forward Voltage VF Max | 1.55V |
Operating Temperature Max | 175°C |
Semiconductor Technology | SiC |
SiC-Schottky 650V 15A TO220AC-Fullpak | Schukat Electronic |
Schottky Diode 15A 650V SiC TO-220AC | RS |
SiC Schottky 650V 15A 2-Pin TO-220FM Tube | Avnet America |
Where can I find additional details, specifications and documents for a SCS215AMC?
Additional datasheets, footprints and schematics for SCS215AMC are listed on our Part Details page. You can also find images and similar parts to SCS215AMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS215AMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS215AMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS215AMC fall under?
The SCS215AMC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS215AMC when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS215AMC you can contact the distributor directly for product support, shipping queries etc.
Is the SCS215AMC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS215AMC have stock available?
Authorised distributors including Schukat Electronic, RS, Chip One Stop, Avnet America and element14 have stock available or on a lead time for SCS215AMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS215AMC often in real-time on the comparison pages.
What if I can't find stock of SCS215AMC?
You can fill out our help required form which you can use to request a quote for SCS215AMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.