Status: | Unknown |
---|---|
Series: | SCS21 Series |
RoHS: | Unknown |
Product Range | SCS21 Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 12A |
Total Capacitive Charge Qc | 18nC |
Diode Case Style | TO-220FM |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Current If(AV) | 12A |
Forward Surge Current Ifsm Max | 45A |
Forward Voltage VF Max | 1.55V |
Operating Temperature Max | 175°C |
Semiconductor Technology | SiC |
SiC Schottky 650V 12A 2-Pin TO-220FM Tube | Avnet America |
SIC SCHOTTKY DIODE, 12A, 650V, TO-220FM | Farnell |
Silicon Carbide Schottky Diode, 650V Series, Single, 650 V, 12 A, 18 Nc, To-220Fm Rohs Compliant: Yes |Rohm SCS212AMC | Newark Electronics |
Where can I find additional details, specifications and documents for a SCS212AMC?
Additional datasheets, footprints and schematics for SCS212AMC are listed on our Part Details page. You can also find images and similar parts to SCS212AMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS212AMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS212AMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS212AMC fall under?
The SCS212AMC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS212AMC when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS212AMC you can contact the distributor directly for product support, shipping queries etc.
Is the SCS212AMC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS212AMC have stock available?
Authorised distributors including Chip One Stop, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for SCS212AMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS212AMC often in real-time on the comparison pages.
What if I can't find stock of SCS212AMC?
You can fill out our help required form which you can use to request a quote for SCS212AMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.