Status: | Unknown |
---|---|
Series: | SCS21 Series |
RoHS: | Unknown |
No distributors results available
Product Range | SCS21 Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 12A |
Total Capacitive Charge Qc | 18nC |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Forward Current If(AV) | 12A |
Forward Surge Current Ifsm Max | 45A |
Forward Voltage VF Max | 1.55V |
Operating Temperature Max | 175°C |
Semiconductor Technology | SiC |
Where can I find additional details, specifications and documents for a SCS212AGHR?
Additional datasheets, footprints and schematics for SCS212AGHR are listed on our Part Details page. You can also find images and similar parts to SCS212AGHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS212AGHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS212AGHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS212AGHR fall under?
The SCS212AGHR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS212AGHR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS212AGHR you can contact the distributor directly for product support, shipping queries etc.
Is the SCS212AGHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS212AGHR have stock available?
There is no stock from authorised distributors for SCS212AGHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS212AGHR often in real-time on the comparison pages.
What if I can't find stock of SCS212AGHR?
You can fill out our help required form which you can use to request a quote for SCS212AGHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.