SCS210AGC

Electronic & Electrical Components

> Semiconductors - Discretes

> Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for SCS210AGC
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for SCS210AGC
Series Information for SCS210AGC - Rohm

Features

  • feature
    15nC 1) Shorter recovery time A W Symbol

Description

DIODE SCHOTTKY 600V 10A SIC TO220AC

Specifications

Product Range:
SCS21 Series
Diode Configuration:
Single
Repetitive Reverse Voltage Vrrm Max:
650V
Continuous Forward Current If:
10A
Total Capacitive Charge Qc:
15nC
Diode Case Style:
TO-220AC
No. of Pins:
2Pins
Junction Temperature Tj Max:
175°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2018)
Diode Type:
SiC Schottky
Forward Current If(AV):
10A
Forward Surge Current Ifsm Max:
150A
Forward Voltage VF Max:
1.55V
Operating Temperature Max:
175°C
Semiconductor Technology:
SiC

Alternate Descriptions

Avnet America

SiC Schottky Barrier Diode 650V 10A 2-Pin TO-220AC Tube

Avnet America product

Avnet Europe

SiC Schottky Barrier Diode 650V 10A 2-Pin TO-220AC Tube

Avnet Europe product

Avnet Asia

SiC Schottky Barrier Diode 650V 10A 2-Pin TO-220AC Tube

Avnet Asia product

Schukat Electronic

SiC-Schottky 650V 10A TO220AC

Future Electronics

SCS210AG Series 600 V 10 A Flange Mount Schottky Barrier Diode - TO-220AC