Status: | Unknown |
---|---|
Series: | SCS20 Series |
RoHS: | Unknown |
Product Range | SCS20 Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
Continuous Forward Current If | 5A |
Total Capacitive Charge Qc | 17nC |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | SiC Schottky |
Forward Current If(AV) | 5A |
Forward Surge Current Ifsm Max | 87A |
Forward Voltage VF Max | 1.6V |
Operating Temperature Max | 175°C |
Semiconductor Technology | SiC |
SiC-Schottky 1200V 5A TO220AC | Schukat Electronic |
DIODE, SCHOTTKY, 1200V, 5A, SIC,TO220AC | element14 |
Rectifier, Sic Schottky, 1.2Kv, 5A, To-220Ac-2 | Newark Electronics |
SiC Schottky Barrier Diode 1.2KV 5A 2-Pin TO-220AC Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a SCS205KGC?
Additional datasheets, footprints and schematics for SCS205KGC are listed on our Part Details page. You can also find images and similar parts to SCS205KGC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS205KGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS205KGC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS205KGC fall under?
The SCS205KGC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS205KGC when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS205KGC you can contact the distributor directly for product support, shipping queries etc.
Is the SCS205KGC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS205KGC have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for SCS205KGC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS205KGC often in real-time on the comparison pages.
What if I can't find stock of SCS205KGC?
You can fill out our help required form which you can use to request a quote for SCS205KGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.