Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.68
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 600V |
Continuous Forward Current If | 12A |
Total Capacitive Charge Qc | 22nC |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | SiC Schottky |
Forward Current If(AV) | 12A |
Forward Surge Current Ifsm Max | 41A |
Forward Voltage VF Max | 1.7V |
Operating Temperature Max | 175°C |
Reverse Recovery Time trr Max | 16ns |
Semiconductor Technology | SiC |
DIODE, SIC,RECTI, 600V, 12A, TO220AC | Farnell |
Where can I find additional details, specifications and documents for a SCS112AG?
Additional datasheets, footprints and schematics for SCS112AG are listed on our Part Details page. You can also find images and similar parts to SCS112AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS112AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS112AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS112AG fall under?
The SCS112AG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS112AG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS112AG you can contact the distributor directly for product support, shipping queries etc.
Is the SCS112AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS112AG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SCS112AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS112AG often in real-time on the comparison pages.
What if I can't find stock of SCS112AG?
You can fill out our help required form which you can use to request a quote for SCS112AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.