Status: | Unknown |
---|---|
Series: | SCM Series |
RoHS: | Unknown |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.23
|
95
in stock
|
Buy Now | |
Future Electronics
from US$3.04
|
218
in stock
|
Buy Now | |
RS
from US$5.94
|
189
in stock
|
Buy Now | |
TTI Europe
from US$3.01
|
150
in stock
|
Buy Now | |
Avnet America
from US$3.70
|
110
in stock
|
Buy Now | |
element14
from US$3.26
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
39
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,600
in stock
|
Buy Now |
Capacitance | 5F |
---|---|
Voltage Rating | 5V |
Capacitor Terminals | Radial Leaded |
Product Range | SCM Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 18mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.065ohm |
Capacitor Case Style | Can |
Diameter | - |
Height | 22mm |
SVHC | No SVHC (27-Jun-2018) |
SCM Series 5 V 5 F 100 mOhm Series-Connected Super Capacitor Module | Future Electronics |
Supercapacitors 5V 5F 12.5X22mm Radial | RS |
5.0F 5.0V 12.5X25X22 18.0MMLS | TTI Europe |
Supercapacitor, EDLC, 5 F, 5 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
CAP, 5F, 5V, 20%, SUPER CAP, RADIAL | element14 |
Double Layer Cap, 5F, 5V, Radial | Newark Electronics |
Supercapacitor, EDLC, 5 F, 5 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCMT22C505PRBA0?
Additional datasheets, footprints and schematics for SCMT22C505PRBA0 are listed on our Part Details page. You can also find images and similar parts to SCMT22C505PRBA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMT22C505PRBA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMT22C505PRBA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMT22C505PRBA0 fall under?
The SCMT22C505PRBA0 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCMT22C505PRBA0 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMT22C505PRBA0 you can contact the distributor directly for product support, shipping queries etc.
Is the SCMT22C505PRBA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCMT22C505PRBA0 have stock available?
Authorised distributors including Future Electronics, RS, TTI Europe, Avnet America and element14 have stock available or on a lead time for SCMT22C505PRBA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMT22C505PRBA0 often in real-time on the comparison pages.
What if I can't find stock of SCMT22C505PRBA0?
You can fill out our help required form which you can use to request a quote for SCMT22C505PRBA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.