SCMR18F105PSBA0 Capacitors by KYOCERA AVX

CAP 1F 5.5V 20% SUPER CAP RADIAL

Status: Unknown
Series: 6.0V SCM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.47

Distributor Stock
Logo for Farnell
Farnell
from US$2.82
104
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.17
104
in stock
Buy Now
Logo for element14
element14
from US$2.84
104
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.47
10
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.65
-
Buy Now

Specifications

Capacitance 1F
Voltage Rating 5.5V
Capacitor Terminals Radial Leaded
Product Range 6.0V SCM Series
Capacitance Tolerance +100% -0%
Lead Spacing 11.5mm
Lifetime @ Temperature 2000 hours @ 65°C
Operating Temperature Min -40°C
Operating Temperature Max 65°C
ESR 0.25ohm
Capacitor Case Style -
Diameter -
Height 18mm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 1F, 5.5V, 20%, Super Cap, Radial | Newark Electronics
CAP, 1F, 5.5V, 20%, SUPER CAP, RADIAL | element14
Supercapacitor, EDLC, 1 F, 5.5 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCMR18F105PSBA0?

Additional datasheets, footprints and schematics for SCMR18F105PSBA0 are listed on our Part Details page. You can also find images and similar parts to SCMR18F105PSBA0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCMR18F105PSBA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMR18F105PSBA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCMR18F105PSBA0 fall under?

The SCMR18F105PSBA0 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SCMR18F105PSBA0 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCMR18F105PSBA0 you can contact the distributor directly for product support, shipping queries etc.

Is the SCMR18F105PSBA0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCMR18F105PSBA0 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for SCMR18F105PSBA0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCMR18F105PSBA0 often in real-time on the comparison pages.

What if I can't find stock of SCMR18F105PSBA0?

You can fill out our help required form which you can use to request a quote for SCMR18F105PSBA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay