Status: | Unknown |
---|---|
Series: | SCM Series |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.90 |
No stock
|
Buy Now | |
Newark Electronics | US$2.63 |
67
|
Buy Now | |
Chip One Stop | US$1.43 |
10
|
Buy Now | |
Future Electronics | US$2.36 |
-
|
Buy Now | |
Avnet America | US$3.50 |
-
|
Buy Now | |
element14 | US$2.70 |
-
|
Buy Now | |
TTI Europe | US$2.38 |
-
|
Buy Now | |
Richardson RFPD | US$2.47 |
-
|
Buy Now | |
Farnell | US$2.60 |
-
|
Buy Now |
Capacitance | 1F |
---|---|
Voltage Rating | 5V |
Capacitor Terminals | Radial Leaded |
Product Range | SCM Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 11.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.15ohm |
Capacitor Case Style | Can |
Diameter | - |
Height | 20mm |
SVHC | No SVHC (27-Jun-2018) |
Supercapacitor, 1F, 5V, Radial | Newark Electronics |
Supercapacitor 1F 5.0V 250mohm 6uA | RS |
SCM Series 5 V 1 F 9 x 20 mm LS=11.5 mm Radial Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 1 F, 5 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
CAP, 1F, 5V, +100/-0%, SUPER CAP, RADIAL | element14 |
1.0F 5.0V 9.5X18.5X20 11.5LS | TTI Europe |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a SCMR18C105PSBA0H?
Additional datasheets, footprints and schematics for SCMR18C105PSBA0H are listed on our Part Details page. You can also find images and similar parts to SCMR18C105PSBA0H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMR18C105PSBA0H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMR18C105PSBA0H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMR18C105PSBA0H fall under?
The SCMR18C105PSBA0H is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCMR18C105PSBA0H when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMR18C105PSBA0H you can contact the distributor directly for product support, shipping queries etc.
Is the SCMR18C105PSBA0H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCMR18C105PSBA0H have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for SCMR18C105PSBA0H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMR18C105PSBA0H often in real-time on the comparison pages.
What if I can't find stock of SCMR18C105PSBA0H?
You can fill out our help required form which you can use to request a quote for SCMR18C105PSBA0H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.