Status: | Unknown |
---|---|
Series: | 9.0V SCM Series |
RoHS: | Unknown |
Capacitance | 0.33F |
---|---|
Voltage Rating | 8.1V |
Capacitor Terminals | Radial Leaded |
Product Range | 9.0V SCM Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 11.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.5ohm |
Capacitor Case Style | - |
Diameter | - |
Height | 16mm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 0.33F, 8.1V, 20%, Super Cap, Radial | Newark Electronics |
CAP, 0.33F, 8.1V, 20%, SUPER CAP, RADIAL | element14 |
Supercapacitor, EDLC, 0.33 F, 8.1 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SCMR14J334SSBA0?
Additional datasheets, footprints and schematics for SCMR14J334SSBA0 are listed on our Part Details page. You can also find images and similar parts to SCMR14J334SSBA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMR14J334SSBA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMR14J334SSBA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMR14J334SSBA0 fall under?
The SCMR14J334SSBA0 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCMR14J334SSBA0 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMR14J334SSBA0 you can contact the distributor directly for product support, shipping queries etc.
Is the SCMR14J334SSBA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCMR14J334SSBA0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for SCMR14J334SSBA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMR14J334SSBA0 often in real-time on the comparison pages.
What if I can't find stock of SCMR14J334SSBA0?
You can fill out our help required form which you can use to request a quote for SCMR14J334SSBA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.