Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | 5mA |
Forward Voltage | 2.9V |
Luminous Intensity | 150mcd |
Viewing Angle | - |
Lens Shape | Square |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
LED, WHITE, 150MCD, SMD | element14 |
LED Uni-Color White x=0.3/y=0.3 Chip LED 2-Pin 0402 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SCMP13WBC8W1?
Additional datasheets, footprints and schematics for SCMP13WBC8W1 are listed on our Part Details page. You can also find images and similar parts to SCMP13WBC8W1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMP13WBC8W1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMP13WBC8W1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMP13WBC8W1 fall under?
The SCMP13WBC8W1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SCMP13WBC8W1 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMP13WBC8W1 you can contact the distributor directly for product support, shipping queries etc.
Is the SCMP13WBC8W1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCMP13WBC8W1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for SCMP13WBC8W1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMP13WBC8W1 often in real-time on the comparison pages.
What if I can't find stock of SCMP13WBC8W1?
You can fill out our help required form which you can use to request a quote for SCMP13WBC8W1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.