Status: | Active |
---|---|
Series: | SCLT3-8BT8 |
RoHS: | Compliant |
8 inputs - 8-bit SPI output |
High side input with common ground |
5 V voltage regulator |
Package: QFN 7x7 - 48L or HTSSOP-38 |
35 V reverse polarity capable |
Adjustable current limiters |
LED output for visual status |
Optional: 16-bit mode with parity check, temperature and voltage alarms |
Daisy chain capable |
Input digital filter with adjustable delay: 20 µs to 3 ms |
Power dissipation: 78 mW per channel |
Complies with the following standards: IEC 61000-4-2:±8 kV (contact discharge)±15 kV (air discharge) IEC 61000-4-4:Input: ±1 kVPower supply: ±2.5 kV |
IEC 61000-4-2:±8 kV (contact discharge)±15 kV (air discharge) |
IEC 61000-4-4:Input: ±1 kVPower supply: ±2.5 kV |
Product Specifications |
---|
DS11042 High speed digital input current limiter with digital filter |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Application Notes for related Tools & Software |
---|
AN3031 SCLT3-8 input termination demonstration board STEVAL-IFP007V1 |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Self-powered Digital Inputs with CLT03-2Q3 Narrated English notes (.pdf) |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
ST companion chips for USB Type-C - Protection & RF IPDs |
SCLT3 Series 35 V SMT Protected Digital Input Termination - HTSSOP-38 | Future Electronics |
Circuit Protection Misc Protected Digital Input Termination With Serialized State Transfer | Avnet America |
Protection |Stmicroelectronics SCLT3-8BT8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SCLT3-8BT8?
Additional datasheets, footprints and schematics for SCLT3-8BT8 are listed on our Part Details page. You can also find images and similar parts to SCLT3-8BT8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCLT3-8BT8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCLT3-8BT8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCLT3-8BT8 fall under?
The SCLT3-8BT8 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Application-Specific Integrated Products (ASIP).
Can I view similar or alternative parts?
You can view similar parts to SCLT3-8BT8 when available in the Application-Specific Integrated Products (ASIP) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCLT3-8BT8 you can contact the distributor directly for product support, shipping queries etc.
Is the SCLT3-8BT8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SCLT3-8BT8 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for SCLT3-8BT8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCLT3-8BT8 often in real-time on the comparison pages.
What if I can't find stock of SCLT3-8BT8?
You can fill out our help required form which you can use to request a quote for SCLT3-8BT8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.