SCH1330-TL-W Semiconductors - Discretes by ON Semiconductor

MOSFET P-CH -20V -1.5A SOT-563

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
19,373
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
-
Buy Now

Specifications

Transistor Polarity P Channel
Continuous Drain Current Id -1.5A
Drain Source Voltage Vds -20V
On Resistance Rds(on) 0.185ohm
Rds(on) Test Voltage Vgs -4.5V
Threshold Voltage Vgs -1.4V
Power Dissipation Pd 1W
Transistor Case Style SOT-563
No. of Pins 6Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

MOSFET, P-CH, -20V, -1.5A, SOT-563 | Farnell
Mosfet, P-Ch, -20V, -1.5A, Sot-563 |Onsemi SCH1330-TL-W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCH1330-TL-W?

Additional datasheets, footprints and schematics for SCH1330-TL-W are listed on our Part Details page. You can also find images and similar parts to SCH1330-TL-W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCH1330-TL-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCH1330-TL-W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCH1330-TL-W fall under?

The SCH1330-TL-W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SCH1330-TL-W when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCH1330-TL-W you can contact the distributor directly for product support, shipping queries etc.

Is the SCH1330-TL-W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCH1330-TL-W have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SCH1330-TL-W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCH1330-TL-W often in real-time on the comparison pages.

What if I can't find stock of SCH1330-TL-W?

You can fill out our help required form which you can use to request a quote for SCH1330-TL-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay