Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | - |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Nickel |
Fastener Material | Steel |
Fastener Plating | Nickel |
Kit Contents Descriptive | Machine screws (Pozi drive head) cupwashers and caged nuts |
Material | Steel |
Pack Quantity | 50 |
Panel Thickness Max | 2.64mm |
Thread Size | M6 x 16 |
Thread Size - Metric | M6 |
FIXING KIT, PANEL, M6, CAGED NUT, PK50 | element14 |
Where can I find additional details, specifications and documents for a SCF007?
Additional datasheets, footprints and schematics for SCF007 are listed on our Part Details page. You can also find images and similar parts to SCF007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCF007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCF007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCF007 fall under?
The SCF007 is listed under Fasteners & Mechanical > Fasteners & Fixings > Assortments & Kits.
Can I view similar or alternative parts?
You can view similar parts to SCF007 when available in the Assortments & Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCF007 you can contact the distributor directly for product support, shipping queries etc.
Is the SCF007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCF007 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SCF007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCF007 often in real-time on the comparison pages.
What if I can't find stock of SCF007?
You can fill out our help required form which you can use to request a quote for SCF007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.