Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.27
|
No stock
|
Buy Now |
Accessory Type | Rack Mounting Strip |
---|---|
For Use With | 19" Racks |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Cadmium |
External Length / Height | 2m |
Material | Steel |
Standard | IEC297 |
RACK MOUNT, U SECTION | Farnell |
Where can I find additional details, specifications and documents for a SCF002?
Additional datasheets, footprints and schematics for SCF002 are listed on our Part Details page. You can also find images and similar parts to SCF002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCF002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCF002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCF002 fall under?
The SCF002 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to SCF002 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCF002 you can contact the distributor directly for product support, shipping queries etc.
Is the SCF002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCF002 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SCF002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCF002 often in real-time on the comparison pages.
What if I can't find stock of SCF002?
You can fill out our help required form which you can use to request a quote for SCF002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.