Status: | Unknown |
---|---|
Series: | SCE Series |
RoHS: | Unknown |
Prices starting from US$166.75
Contact Voltage VDC | - |
---|---|
Time Min | 0.5s |
Time Max | 15s |
Product Range | SCE Series |
Contact Configuration | SPDT |
Contact Current | 10A |
Relay Mounting | Socket |
Contact Voltage VAC | 240VAC |
Relay, Time Delay, 120VAC/125VDC, 1 Form C, SPDT, 1 C/O | TE Connectivity SCERW21ABA | RS Americas |
Time Delay&Timing Relays SCERW21ABA=120V &125VDC | Rapid Electronics |
Time Delay Relay, Spdt, 15S, 240Vac | Newark Electronics |
SCERW21ABA=120V &125VDC 0.5 TO | Avnet America |
TYCO AGASTAT TRUE OFF DELAY TI | Relay Specialties |
Where can I find additional details, specifications and documents for a SCERW21ABA?
Additional datasheets, footprints and schematics for SCERW21ABA are listed on our Part Details page. You can also find images and similar parts to SCERW21ABA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCERW21ABA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCERW21ABA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCERW21ABA fall under?
The SCERW21ABA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SCERW21ABA when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCERW21ABA you can contact the distributor directly for product support, shipping queries etc.
Is the SCERW21ABA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCERW21ABA have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for SCERW21ABA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCERW21ABA often in real-time on the comparison pages.
What if I can't find stock of SCERW21ABA?
You can fill out our help required form which you can use to request a quote for SCERW21ABA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.