Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$9.87
Capacitance | 300F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | - |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.006ohm |
Capacitor Case Style | Can |
Diameter | 35mm |
Height | 62mm |
SVHC | No SVHC (27-Jun-2018) |
Supercapacitor 300F 2.7V 6mohm 650uA | RS |
Cap, 300F, 2.7V, Super Cap, Radial | Newark Electronics |
Supercapacitor, EDLC, 300 F, 2.7 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
CAP, 300F, 2.7V, SUPER CAP, RADIAL | element14 |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitor, EDLC, 300 F, 2.7 V, -10%, +30%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCY62B307SSB?
Additional datasheets, footprints and schematics for SCCY62B307SSB are listed on our Part Details page. You can also find images and similar parts to SCCY62B307SSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCY62B307SSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCY62B307SSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCY62B307SSB fall under?
The SCCY62B307SSB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCY62B307SSB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCY62B307SSB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCY62B307SSB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCY62B307SSB have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for SCCY62B307SSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCY62B307SSB often in real-time on the comparison pages.
What if I can't find stock of SCCY62B307SSB?
You can fill out our help required form which you can use to request a quote for SCCY62B307SSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.