Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$6.39
Capacitance | 200F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 10mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.006ohm |
Capacitor Case Style | Can |
Diameter | 30mm |
Height | 50mm |
SVHC | No SVHC (27-Jun-2018) |
Super Capacitor, 200F, 2.7V, Radial | Newark Electronics |
SCC Series 2.7 V 200 F 30 x 50 mm LS= 10 mm Solder Pin Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 200 F, 2.7 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
CAP, 200F, 2.7V, SUPER CAP, RADIAL | element14 |
200F 2.7V 30X50 10MMLS | TTI Europe |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a SCCX50B207SSB?
Additional datasheets, footprints and schematics for SCCX50B207SSB are listed on our Part Details page. You can also find images and similar parts to SCCX50B207SSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCX50B207SSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCX50B207SSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCX50B207SSB fall under?
The SCCX50B207SSB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCX50B207SSB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCX50B207SSB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCX50B207SSB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCX50B207SSB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for SCCX50B207SSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCX50B207SSB often in real-time on the comparison pages.
What if I can't find stock of SCCX50B207SSB?
You can fill out our help required form which you can use to request a quote for SCCX50B207SSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.