Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.37
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.93
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
2
in stock
|
Buy Now | |
element14
from US$4.95
|
2
in stock
|
Buy Now | |
Farnell
from US$4.67
|
2
in stock
|
Buy Now | |
Future Electronics
from US$4.93
|
-
|
Buy Now | |
Avnet America
from US$6.44
|
-
|
Buy Now | |
TTI Europe
from US$4.26
|
-
|
Buy Now | |
Richardson RFPD
from US$4.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 10mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.008ohm |
Capacitor Case Style | Can |
Diameter | 22mm |
Height | 45mm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 100F, 2.7V, Super Cap, Radial | Newark Electronics |
CAP, 100F, 2.7V, SUPER CAP, RADIAL | element14 |
Supercapacitor 100F 2.7V 8mohm 260uA | RS |
SCC Series 2.7 V 100 F ╪22 x 45 mm LS= 10 mm Snap-in Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 100 F, 2.7 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
100F 2.7V 22X45 10MMLS | TTI Europe |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitor, EDLC, 100 F, 2.7 V, -10%, +30%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCW45B107SSB?
Additional datasheets, footprints and schematics for SCCW45B107SSB are listed on our Part Details page. You can also find images and similar parts to SCCW45B107SSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCW45B107SSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCW45B107SSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCW45B107SSB fall under?
The SCCW45B107SSB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCW45B107SSB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCW45B107SSB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCW45B107SSB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCW45B107SSB have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SCCW45B107SSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCW45B107SSB often in real-time on the comparison pages.
What if I can't find stock of SCCW45B107SSB?
You can fill out our help required form which you can use to request a quote for SCCW45B107SSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.