Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
121
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.43
|
-
|
Buy Now | |
TTI Europe
from US$2.31
|
-
|
Buy Now | |
Richardson RFPD
from US$2.42
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 35F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 8mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.02ohm |
Capacitor Case Style | Can |
Diameter | 16mm |
Height | 30mm |
SVHC | No SVHC (27-Jun-2018) |
Super Capacitor, 35F, 2.7V, Radial | Newark Electronics |
SCC Series 2.7 V 35 F 16 x 30 mm LS= 8 mm Radial Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 35 F, 2.7 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
35F 2.7V 16X30 8MMLS | TTI Europe |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
CAP, 35F, 2.7V, 20%, SUPER CAP, RADIAL | Farnell |
Supercapacitor, EDLC, 35 F, 2.7 V, -10%, +30%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCU30B356SRB?
Additional datasheets, footprints and schematics for SCCU30B356SRB are listed on our Part Details page. You can also find images and similar parts to SCCU30B356SRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCU30B356SRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCU30B356SRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCU30B356SRB fall under?
The SCCU30B356SRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCU30B356SRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCU30B356SRB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCU30B356SRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCU30B356SRB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for SCCU30B356SRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCU30B356SRB often in real-time on the comparison pages.
What if I can't find stock of SCCU30B356SRB?
You can fill out our help required form which you can use to request a quote for SCCU30B356SRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.