SCCT20B106PRB Capacitors by KYOCERA AVX

CAP 10F 2.7V SUPER CAP RADIAL

Status: Unknown
Series: SCC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.13

Distributor Stock
Logo for Farnell
Farnell
from US$1.44
7
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.39
475
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.62
429
in stock
Buy Now
Logo for element14
element14
from US$1.46
7
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.90
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10F
Voltage Rating 2.7V
Capacitor Terminals Radial Leaded
Product Range SCC Series
Capacitance Tolerance +100% -0%
Lead Spacing 5.5mm
Lifetime @ Temperature 1000 hours @ 60°C
Operating Temperature Min -40°C
Operating Temperature Max 65°C
ESR 0.05ohm
Capacitor Case Style Can
Diameter 12.5mm
Height 20mm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SCC Series 2.7 V 10 F 12.5 x 20 mm LS= 5 mm Radial Super Capacitor | Future Electronics
Supercapacitor, 10F, 2.7V, Radial | Newark Electronics
CAP, 10F, 2.7V, SUPER CAP, RADIAL | element14
Supercapacitor, EDLC, 10 F, 2.7 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America
10F 2.7V 12.5X20 5.5MMLS | TTI Europe
Supercapacitor, EDLC, 10 F, 2.7 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCCT20B106PRB?

Additional datasheets, footprints and schematics for SCCT20B106PRB are listed on our Part Details page. You can also find images and similar parts to SCCT20B106PRB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCCT20B106PRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCT20B106PRB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCCT20B106PRB fall under?

The SCCT20B106PRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SCCT20B106PRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCCT20B106PRB you can contact the distributor directly for product support, shipping queries etc.

Is the SCCT20B106PRB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCCT20B106PRB have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SCCT20B106PRB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCCT20B106PRB often in real-time on the comparison pages.

What if I can't find stock of SCCT20B106PRB?

You can fill out our help required form which you can use to request a quote for SCCT20B106PRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay