Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
-
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
element14
from US$1.22
|
-
|
Buy Now | |
Richardson RFPD
from US$1.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 7F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 5.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.06ohm |
Capacitor Case Style | Can |
Diameter | 10mm |
Height | 25mm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 7F, 2.7V, Super Cap, Radial | Newark Electronics |
SCC Series 2.7 V 7 F 0% to +100% 60mOhm 1K Hours EDLC Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 7 F, 2.7 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
CAP, 7F, 2.7V, SUPER CAP, RADIAL | element14 |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a SCCS25B705PRB?
Additional datasheets, footprints and schematics for SCCS25B705PRB are listed on our Part Details page. You can also find images and similar parts to SCCS25B705PRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCS25B705PRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCS25B705PRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCS25B705PRB fall under?
The SCCS25B705PRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCS25B705PRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCS25B705PRB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCS25B705PRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCS25B705PRB have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SCCS25B705PRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCS25B705PRB often in real-time on the comparison pages.
What if I can't find stock of SCCS25B705PRB?
You can fill out our help required form which you can use to request a quote for SCCS25B705PRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.