SCCR16B205PRB Capacitors by KYOCERA AVX

CAP 2F 2.7V SUPER CAP RADIAL

Status: Unknown
Series: SCC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.70
-
Buy Now
Logo for element14
element14
from US$0.71
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.67
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2F
Voltage Rating 2.7V
Capacitor Terminals Radial Leaded
Product Range SCC Series
Capacitance Tolerance +100% -0%
Lead Spacing 3.5mm
Lifetime @ Temperature 1000 hours @ 60°C
Operating Temperature Min -40°C
Operating Temperature Max 65°C
ESR 0.1ohm
Capacitor Case Style Can
Diameter 8mm
Height 16mm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Super Capacitor, 2F, 2.7V, Radial | Newark Electronics
SCC Series 2.7 V 2 F 8 x 16 mm LS=3.5 mm Radial Super Capacitor | Future Electronics
CAP, 2F, 2.7V, SUPER CAP, RADIAL | element14
2.0F 2.7V 8X16 3.5MMLS | TTI Europe
Supercapacitor, EDLC, 2 F, 2.7 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet Asia
Supercapacitor, EDLC, 2 F, 2.7 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCCR16B205PRB?

Additional datasheets, footprints and schematics for SCCR16B205PRB are listed on our Part Details page. You can also find images and similar parts to SCCR16B205PRB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCCR16B205PRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCR16B205PRB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCCR16B205PRB fall under?

The SCCR16B205PRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SCCR16B205PRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCCR16B205PRB you can contact the distributor directly for product support, shipping queries etc.

Is the SCCR16B205PRB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCCR16B205PRB have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for SCCR16B205PRB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCCR16B205PRB often in real-time on the comparison pages.

What if I can't find stock of SCCR16B205PRB?

You can fill out our help required form which you can use to request a quote for SCCR16B205PRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay