Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 8Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Reset Type | Power Up |
Digital IC Case | WSON |
No. of Pins | 16Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 476 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 2.4V |
Primary Input Voltage | 5.5V |
Supply Current | 5mA |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SCANSTA476TSD?
Additional datasheets, footprints and schematics for SCANSTA476TSD are listed on our Part Details page. You can also find images and similar parts to SCANSTA476TSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCANSTA476TSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCANSTA476TSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCANSTA476TSD fall under?
The SCANSTA476TSD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to SCANSTA476TSD when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCANSTA476TSD you can contact the distributor directly for product support, shipping queries etc.
Is the SCANSTA476TSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCANSTA476TSD have stock available?
There is no stock from authorised distributors for SCANSTA476TSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCANSTA476TSD often in real-time on the comparison pages.
What if I can't find stock of SCANSTA476TSD?
You can fill out our help required form which you can use to request a quote for SCANSTA476TSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.