Status: | Unknown |
---|---|
Series: | SC30 Series |
RoHS: | Unknown |
Prices starting from US$2.30
Product Range | SC30 Series |
---|---|
Inductance | 470µH |
DC Current Rating | 65mA |
DC Resistance Max | 42ohm |
Inductance Tolerance | ± 10% |
SVHC | 2-Ethoxyethanol (27-Jun-2018) |
Body Diameter | 2.7mm |
Colour | Yellow |
Current Rating | 54mA |
External Length / Height | 7mm |
Inductance Measurement Frequency | 0.79MHz |
Inductor Case Style | Axial Leaded |
Inductor Type | High Frequency / RF |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Q Factor | 30 |
Q Test Frequency | 790kHz |
Self Resonant Frequency Min | 6MHz |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 700V |
Voltage Rating VAC | 700V |
Inductor, 470Uh, Axial | Newark Electronics |
INDUCTOR, 470UH, AXIAL | element14 |
Power Inductors-Leaded SC30-10-2545-10 470UH AMMO | Rapid Electronics |
Ind Power Shielded Wirewound 470uH 10% 790KHz 30Q-Factor 65mA AXL Ammo Pack | Avnet America |
Special Order: SC30-10-2545-10 470UH AMMO 1000 Inductance: 470 µH Inductor Type: Radio Frequency Current Rating (Max): 65 mA DC Resistance: 42 Ω Lead Type: Axial-Leaded High Frequency & Rf Inductor | 470 µH Radio Frequency 65 mA 42 Ω | Part Number: SC30471KT | Internal Number: 1624026-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SC30471KT?
Additional datasheets, footprints and schematics for SC30471KT are listed on our Part Details page. You can also find images and similar parts to SC30471KT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC30471KT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC30471KT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC30471KT fall under?
The SC30471KT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SC30471KT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC30471KT you can contact the distributor directly for product support, shipping queries etc.
Is the SC30471KT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC30471KT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Avnet America have stock available or on a lead time for SC30471KT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC30471KT often in real-time on the comparison pages.
What if I can't find stock of SC30471KT?
You can fill out our help required form which you can use to request a quote for SC30471KT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.