Status: | Unknown |
---|---|
Series: | SC30 Series |
RoHS: | Unknown |
Product Range | SC30 Series |
---|---|
Inductance | 1.5µH |
DC Current Rating | 895mA |
DC Resistance Max | 0.22ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 140MHz |
SVHC | 4 4'-isopropylidenediphenol (15-Jan-2018) |
Body Diameter | 2.7mm |
Colour | Yellow |
Current Rating | 895mA |
External Length / Height | 7mm |
Inductance Measurement Frequency | 7.9MHz |
Inductor Case Style | Axial Leaded |
Inductor Type | High Frequency / RF |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Q Factor | 28 |
Q Test Frequency | 7.9MHz |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 700V |
Voltage Rating VAC | 700V |
Inductor, 1.5Uh, Axial | Newark Electronics |
INDUCTOR, 1.5UH, AXIAL | element14 |
Special Order: SC30-10-2515-10 1.5UH AMMO 1000 Inductance: 1.5 µH Inductor Type: Radio Frequency Current Rating (Max): 895 mA DC Resistance: .22 Ω Lead Type: Axial-Leaded High Frequency & Rf Inductor | 1.5 µH Radio Frequency 895 mA .22 Ω | Part Number: SC301R5KT | Internal Number: 1624011-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SC301R5KT?
Additional datasheets, footprints and schematics for SC301R5KT are listed on our Part Details page. You can also find images and similar parts to SC301R5KT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC301R5KT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC301R5KT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC301R5KT fall under?
The SC301R5KT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SC301R5KT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC301R5KT you can contact the distributor directly for product support, shipping queries etc.
Is the SC301R5KT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC301R5KT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for SC301R5KT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC301R5KT often in real-time on the comparison pages.
What if I can't find stock of SC301R5KT?
You can fill out our help required form which you can use to request a quote for SC301R5KT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.