Status: | Unknown |
---|---|
Series: | SC30 Series |
RoHS: | Unknown |
Product Range | SC30 Series |
---|---|
Inductance | 1µH |
DC Current Rating | 420mA |
DC Resistance Max | 1ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 230MHz |
SVHC | 2-Ethoxyethanol (27-Jun-2018) |
Body Diameter | 2.7mm |
Colour | Yellow |
Current Rating | 420mA |
External Length / Height | 7mm |
Inductance Measurement Frequency | 25MHz |
Inductor Case Style | Axial Leaded |
Inductor Type | High Frequency / RF |
Lead Diameter | 0.5mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Q Factor | 25 |
Q Test Frequency | 25MHz |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 700V |
Voltage Rating VAC | 700V |
SC30-10-2513-10 1UH AMMO 1000 Inductance: 1 µH Inductor Type: Radio Frequency Current Rating (Max): 420 mA DC Resistance: 1 Ω Lead Type: Axial-Leaded High Frequency & Rf Inductor | 1 µH Radio Frequency 420 mA 1 Ω | Part Number: SC301R0KT | Internal Number: 1624009-2 | TE Connectivity | TE Store |
Power Inductors-Leaded SC30-10-2513-10 1UH AMMO | Rapid Electronics |
Inductor, 1.0Uh, 230Mhz, Axial | Newark Electronics |
INDUCTOR, 1.0UH, 230MHZ, AXIAL | element14 |
Ind Power Shielded Wirewound 1uH 10% 25MHz 25Q-Factor 420mA AXL Ammo Pack | Avnet America |
Where can I find additional details, specifications and documents for a SC301R0KT?
Additional datasheets, footprints and schematics for SC301R0KT are listed on our Part Details page. You can also find images and similar parts to SC301R0KT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC301R0KT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC301R0KT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC301R0KT fall under?
The SC301R0KT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SC301R0KT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC301R0KT you can contact the distributor directly for product support, shipping queries etc.
Is the SC301R0KT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC301R0KT have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SC301R0KT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC301R0KT often in real-time on the comparison pages.
What if I can't find stock of SC301R0KT?
You can fill out our help required form which you can use to request a quote for SC301R0KT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.