Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
3,599
in stock
|
Buy Now | |
element14
from US$0.23
|
3,599
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
53
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 20ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 90A |
Diode Type | Soft Recovery |
External Diameter | 5.3mm |
External Length / Height | 9.5mm |
Flammability Rating | UL94V-0 |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 20ns |
DIODE, SOFT RECOVERY, 3.5A | element14 |
Rectifiers 200 Volt 3.5A 20ns 90 Amp IFSM | Future Electronics |
Diode, Soft Recovery, 3.5A | Newark Electronics |
Diode Switching 200V 3.5A 2-Pin DO-201AD T/R | EBV Elektronik |
4.0A 200V UF DO201AD | TTI Europe |
Where can I find additional details, specifications and documents for a SBYV28-200-E3/54?
Additional datasheets, footprints and schematics for SBYV28-200-E3/54 are listed on our Part Details page. You can also find images and similar parts to SBYV28-200-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBYV28-200-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBYV28-200-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBYV28-200-E3/54 fall under?
The SBYV28-200-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBYV28-200-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBYV28-200-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SBYV28-200-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBYV28-200-E3/54 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and EBV Elektronik have stock available or on a lead time for SBYV28-200-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBYV28-200-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SBYV28-200-E3/54?
You can fill out our help required form which you can use to request a quote for SBYV28-200-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.