Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
26,225
in stock
|
Buy Now | |
Farnell
from US$0.17
|
26,225
in stock
|
Buy Now | |
element14
from US$0.18
|
26,225
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.07V |
Reverse Recovery Time trr Max | 15ns |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-15 |
No. of Pins | 2 Pin, 2Pins |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-204AC |
Current Ifsm | 50A |
Diode Type | Soft Recovery |
External Diameter | 3.6mm |
External Length / Height | 7.6mm |
Flammability Rating | UL94V-0 |
Forward Voltage | 1.07V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 15ns |
Fast Diode, 2A, 100V, Do-204Ac | Newark Electronics |
DIODE, SOFT RECOVERY, 2A, 100V | Farnell |
SBYV27-100-E3 | RS |
2 A 100 V 15 ns Through Hole Soft Recovery Plastic Ultrafast Rectifier -DO-204AC | Future Electronics |
Diode Switching 100V 2A 2-Pin DO-15 T/R | Avnet America |
2.0A 100V UF DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SBYV27-100-E3/54?
Additional datasheets, footprints and schematics for SBYV27-100-E3/54 are listed on our Part Details page. You can also find images and similar parts to SBYV27-100-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBYV27-100-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBYV27-100-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBYV27-100-E3/54 fall under?
The SBYV27-100-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBYV27-100-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBYV27-100-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SBYV27-100-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBYV27-100-E3/54 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Future Electronics have stock available or on a lead time for SBYV27-100-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBYV27-100-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SBYV27-100-E3/54?
You can fill out our help required form which you can use to request a quote for SBYV27-100-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.