Status: | Unknown |
---|---|
Series: | SBT-01W Series |
RoHS: | Unknown |
Prices starting from US$1.31
Inductance | 40µH |
---|---|
Rated Current | 500mA |
Product Range | SBT-01W Series |
SVHC | No SVHC (27-Jun-2018) |
Choke, Common Mode, 40 uH, 500 mA | Avnet America |
Filter, CMC Troid, Ni-Zn, 40uH, TH, SBT-01W | KEMET SBT-0140W | RS Americas |
Status: | Unknown |
---|---|
Series: | SBT Series |
RoHS: | Unknown |
Inductance | 40µH |
---|---|
Rated Current | 500mA |
Product Range | SBT Series |
SVHC | No SVHC (07-Jul-2017) |
Core Material | Ferrite |
DC Current Max | 500mA |
DC Current Rating | 500mA |
DC Resistance Max | 0.04ohm |
Inductance Tolerance | ± 35% |
Inductor Case Style | Through Hole |
Inductor Type | Common / Asymmetrical |
No. of Pins | 4Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 25°C |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Status: | Unknown |
---|---|
Series: | SBT Series |
RoHS: | Compliant |
Inductance | 40µH |
---|---|
Rated Current | 500mA |
Product Range | SBT Series |
Case Dimensions | 7.5mm x 6.4mm x 8mm |
Common Mode Filter Case | 7.5mm x 6.4mm x 8mm |
DC Current Max | 500mA |
Inductance Min | 40µH |
RoHS Compliant | Yes |
CHOKE, COMMON MODE, 2X40UH | Farnell |
Emi Suppression Filter, 40 Uh, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a SBT-0140W?
Additional datasheets, footprints and schematics for SBT-0140W are listed on our Part Details page. You can also find images and similar parts to SBT-0140W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBT-0140W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBT-0140W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBT-0140W fall under?
The SBT-0140W is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SBT-0140W when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBT-0140W you can contact the distributor directly for product support, shipping queries etc.
Is the SBT-0140W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBT-0140W have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SBT-0140W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBT-0140W often in real-time on the comparison pages.
What if I can't find stock of SBT-0140W?
You can fill out our help required form which you can use to request a quote for SBT-0140W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.