SBRS81100T3G Schottky Diodes & Schottky Rectifiers by ON Semiconductor

1.0 A, 100 V, Schottky Power Rectifier, Surface Mount

Status: Unknown
Series: MBRS1100
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Schottky Rectifier employs the Schottky Barrier principle in a large area metal-to-silicon power diode. The Schottky Rectifier's state-of-the-art geometry features epitaxial construction with oxide passivation and metal overlay contact. It is ideally suited for low voltage, high frequency rectification, or as free wheeling and polarity protection diodes in surface mount applications where compact size and weight are critical to the system.

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.61
No stock
Buy Now
Logo for element14
element14
from US$0.25
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Small Compact Surface Mountable Package with J-Bend Leads
Rectangular Package for Automated Handling
Highly Stable Oxide Passivated Junction
High Blocking Voltage - 100 Volts
150°C Operating Junction Temperature
Guardring for Stress Protection Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 95 mg (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds
Shipped in 12 mm Tape and Reel, 2500 units per reel
Cathode Polarity Band
Markings: MBRS190T3: B19 MBRS1100T3: B1C
All Packages are Pb-Free
AEC-Q101 Qualified and PPAP Capable
SBRS8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements

Specifications

Compliance AEC Qualified PPAP Capable Pb-free Halide free

Alternative Descriptions

SCHOTTKY RECT, AEC-Q101, 100V, DO-214AA | Farnell
Diode Schottky 100V 2A 2-Pin SMB T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBRS81100T3G?

Additional datasheets, footprints and schematics for SBRS81100T3G are listed on our Part Details page. You can also find images and similar parts to SBRS81100T3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBRS81100T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBRS81100T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBRS81100T3G fall under?

The SBRS81100T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to SBRS81100T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBRS81100T3G you can contact the distributor directly for product support, shipping queries etc.

Is the SBRS81100T3G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for SBRS81100T3G have stock available?

Authorised distributors including element14, Farnell and EBV Elektronik have stock available or on a lead time for SBRS81100T3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBRS81100T3G often in real-time on the comparison pages.

What if I can't find stock of SBRS81100T3G?

You can fill out our help required form which you can use to request a quote for SBRS81100T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay