Repetitive Reverse Voltage Vrrm Max | 35V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 510mV |
Product Range | - |
Schottky Rectifier, 35 V, 8 A, Single, TO-252 (DPAK), 3 Pins, 510 mV | Avnet America |
SCHOTTKY RECT, AEC-Q101, 35V, TO-252 | element14 |
Schottky Rect, Aec-Q101, 35V, To-252 | Newark Electronics |
Where can I find additional details, specifications and documents for a SBRD8835LG?
Additional datasheets, footprints and schematics for SBRD8835LG are listed on our Part Details page. You can also find images and similar parts to SBRD8835LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBRD8835LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBRD8835LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBRD8835LG fall under?
The SBRD8835LG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBRD8835LG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBRD8835LG you can contact the distributor directly for product support, shipping queries etc.
Is the SBRD8835LG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBRD8835LG have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for SBRD8835LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBRD8835LG often in real-time on the comparison pages.
What if I can't find stock of SBRD8835LG?
You can fill out our help required form which you can use to request a quote for SBRD8835LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.