Status: | Active |
---|---|
Series: | MBRB20200CT |
RoHS: | Compliant |
Prices starting from US$0.82
200 Volt Blocking Voltage |
Low Forward Voltage Drop |
Guardring for Stress Protection and High dv/dt Capability (10,000 V/µs) |
Dual Diode Construction - Terminals 1 and 3 Must be Connected for Parallel Operation at Full Rating Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.7 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Available in 24 mm Tape and Reel, 800 units per 13" reel by adding a "T4" suffix to the part number |
Marking: B20200 |
These are Pb-Free Packages |
AEC-Q101 Qualified and PPAP Capable |
SBRB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRB20200CT |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 200 |
VF Max (V) | 1 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 20 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | D2PAK-3 / TO-263-2 |
Schottky Barrier Rectifier, 200 V, 20 A/Reel Rohs Compliant: Yes |Onsemi SBRB20200CTT4G | Newark Electronics |
Schottky Diodes & Rectifiers REC D2PAK SPCL SHTKY | Future Electronics |
Diode Schottky 200V 20A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
SCHOTTKY RECT, AUTO, 200V, 20A, TO263 | element14 |
Where can I find additional details, specifications and documents for a SBRB20200CTT4G?
Additional datasheets, footprints and schematics for SBRB20200CTT4G are listed on our Part Details page. You can also find images and similar parts to SBRB20200CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBRB20200CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBRB20200CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBRB20200CTT4G fall under?
The SBRB20200CTT4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SBRB20200CTT4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBRB20200CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the SBRB20200CTT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBRB20200CTT4G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SBRB20200CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBRB20200CTT4G often in real-time on the comparison pages.
What if I can't find stock of SBRB20200CTT4G?
You can fill out our help required form which you can use to request a quote for SBRB20200CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.