SBRA8160T3G Schottky Diodes & Schottky Rectifiers by ON Semiconductor

1.0 A, 60 V, Schottky Rectifier


This Schottky Rectifier employs the Schottky Barrier principle in a large area metal-to-silicon power diode. State-of-the-art geometry features epitaxial construction with oxide passivation and metal overlay contact. The Schottky Rectifier is ideally suited for low voltage, high frequency rectification, or as free wheeling and polarity protection diodes in surface mount applications where compact size and weight are critical to the system.

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Features

Small Compact Surface Mountable Package with J–Bent Leads
Rectangular Package for Automated Handling
Highly Stable Oxide Passivated Junction
Very Low Forward Voltage Drop
Guardring for Stress Protection Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 70 mg (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds
Shipped in 12 mm tape, 5000 units per 13 inch reel
Polarity: Cathode Lead Indicated by Polarity Band
ESD Ratings: Machine Model = C Human Body Model = 3B
Marking: SS16
Pb-Free Package is Available
AEC-Q101 Qualified and PPAP Capable
SBRA8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements

Specifications

Compliance AEC Qualified PPAP Capable Pb-free Halide free

Alternative Descriptions

SCHOTTKY RECT, AUTO, 60V, 1A, DO214AC | element14
Diode Schottky 60V 1A 2-Pin SMA T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SBRA8160T3G?

Additional datasheets, footprints and schematics for SBRA8160T3G are listed on our Part Details page. You can also find images and similar parts to SBRA8160T3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SBRA8160T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBRA8160T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SBRA8160T3G fall under?

The SBRA8160T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to SBRA8160T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SBRA8160T3G you can contact the distributor directly for product support, shipping queries etc.

Is the SBRA8160T3G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for SBRA8160T3G have stock available?

Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for SBRA8160T3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SBRA8160T3G often in real-time on the comparison pages.

What if I can't find stock of SBRA8160T3G?

You can fill out our help required form which you can use to request a quote for SBRA8160T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay