Status: | Active |
---|---|
Series: | SBR80520L |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
40,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
40,770
in stock
|
Buy Now | |
element14
from US$0.13
|
40,770
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
30,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,923,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Very Low Forward Voltage (0.38 V Max @ 0.5 A, 25 C) |
125 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" |
Package Designed for Optimal Automated Board Assembly Mechanical Characteristics |
Reel Options: MBR0520LT1 = 3,000 per 7" reel/8 mm tape. MBR0520LT3 = 10,000 per 13" reel/8 mm tape. |
Device Marking: B2 |
Polarity Designator: Cathode Band |
Weight: 11.7 mg (approximately) |
Case: Epoxy, Molded |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
All Packages are Pb-Free |
SBR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Benefits |
---|
Automotive Grade and PPAP Capable |
Applications |
---|
Power Conversion Circuit |
Gate Driving Circuit |
General Converters |
Gasoline Direct Injection |
End Products |
---|
Reverse Battery Protection |
Protection and Free-Wheeling |
Lighting |
Description | SBR80520L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.385 |
IRM Max (µA) | 250 |
IO(rec) Max (A) | 0.5 |
IFSM Max (A) | 5.5 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123 |
Schottky Rect, Aec-Q101, 20V, Sod-123 | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 20V, SOD-123 | element14 |
20V 500mA Surface Mount Schottky Diode, SOD-123 | Future Electronics |
Diode Schottky 20V 0.5A 2-Pin SOD-123 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SBR80520LT1G?
Additional datasheets, footprints and schematics for SBR80520LT1G are listed on our Part Details page. You can also find images and similar parts to SBR80520LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBR80520LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBR80520LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBR80520LT1G fall under?
The SBR80520LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SBR80520LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBR80520LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBR80520LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBR80520LT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for SBR80520LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBR80520LT1G often in real-time on the comparison pages.
What if I can't find stock of SBR80520LT1G?
You can fill out our help required form which you can use to request a quote for SBR80520LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.