Status: | Unknown |
---|---|
Series: | SBR25 Series |
RoHS: | Unknown |
No distributors results available
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.4kV |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | SBR25 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SBR2514?
Additional datasheets, footprints and schematics for SBR2514 are listed on our Part Details page. You can also find images and similar parts to SBR2514 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBR2514 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBR2514 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBR2514 fall under?
The SBR2514 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBR2514 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBR2514 you can contact the distributor directly for product support, shipping queries etc.
Is the SBR2514 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBR2514 have stock available?
There is no stock from authorised distributors for SBR2514.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBR2514 often in real-time on the comparison pages.
What if I can't find stock of SBR2514?
You can fill out our help required form which you can use to request a quote for SBR2514 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.