Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$358.41
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0404
|
240,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.0400
|
115,000
in stock
|
Buy Now | |
RS Americas
from US$0.0360
|
29,728
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Marker Type | Thermal Transfer |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 36.5mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | SB Series |
Accessory Type | Label |
SBP100143WE5 | TTI Europe |
Label, Thermal Transfer, Self-Laminating, VinylL,1.0 X 1.43 In, | TE Connectivity SBP100143WE5 | RS Americas |
Sbplus Wire & Cable Markers, 25.4 Mm | Newark Electronics |
Cable Accessories Thermal Transfer Label Translucent Vinyl Clear | Avnet America |
60R3898 | element14 |
WIRE MARKERS - ADHESIVE | Farnell |
Where can I find additional details, specifications and documents for a SBP100143WE5?
Additional datasheets, footprints and schematics for SBP100143WE5 are listed on our Part Details page. You can also find images and similar parts to SBP100143WE5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBP100143WE5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBP100143WE5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBP100143WE5 fall under?
The SBP100143WE5 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SBP100143WE5 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBP100143WE5 you can contact the distributor directly for product support, shipping queries etc.
Is the SBP100143WE5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBP100143WE5 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for SBP100143WE5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBP100143WE5 often in real-time on the comparison pages.
What if I can't find stock of SBP100143WE5?
You can fill out our help required form which you can use to request a quote for SBP100143WE5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.