Status: | Unknown |
---|---|
Series: | SBL Series |
RoHS: | Unknown |
Resistance | 0.051ohm |
---|---|
Product Range | SBL Series |
Power Rating | 4W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500mV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 6.4mm |
External Length / Height | 20mm |
External Width | 6.4mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
Lead Diameter | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Sbl4 R051 5% |Cgs Te Connectivity SBL4R051J | Newark Electronics |
Current Sense Resistor, 51 Milliohm, ± 5%, 4 W, Axial Leaded, Metal Foil | Avnet America |
Resistor, Metal Film, Res 0.051 Ohms, Pwr-Rtg 4 W, Tol 5%,Axial, Ceramic Housed | TE Connectivity SBL4R051J | RS Americas |
RES, 0R051, 5%, 4W, AXIAL, WIREWOUND | element14 |
.051 OHM 4W 5% 50PPM | TTI Europe |
SBL4 R051 5% Resistance Value: .051 Ω Element Type: Foil Resistor Type: Low Ohmic Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 18 x 6.4 x 6.4 mm 0.051 Ω Foil Low Ohmic Resistor 5 % | Through-Hole Resistor | Part Number: SBL4R051J | Internal Number: 1-1623819-4 | 18 x 6.4 x 6.4 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SBL4R051J?
Additional datasheets, footprints and schematics for SBL4R051J are listed on our Part Details page. You can also find images and similar parts to SBL4R051J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBL4R051J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBL4R051J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBL4R051J fall under?
The SBL4R051J is listed under Passive Components > Resistors - Fixed Value > Current Sense Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to SBL4R051J when available in the Current Sense Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBL4R051J you can contact the distributor directly for product support, shipping queries etc.
Is the SBL4R051J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBL4R051J have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for SBL4R051J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBL4R051J often in real-time on the comparison pages.
What if I can't find stock of SBL4R051J?
You can fill out our help required form which you can use to request a quote for SBL4R051J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.