Status: | Unknown |
---|---|
Series: | BCP68T |
RoHS: | Compliant |
High Current: IC = 1.0 Amp |
The SOT-223 Package can be soldered using wave or reflow. |
SOT-223 package ensures level mounting, resulting in improved thermal conduction, and allows visual inspection of soldered joints. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
Available in 12 mm Tape and Reel Use BCP68T1 to order the 7 inch/1000 unit reel. Use BCP68T3 to order the 13 inch/4000 unit reel. |
The PNP Complement is BCP69T |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
NA |
NA |
NA |
NA |
NA |
NA |
NA |
Applications |
---|
NA |
End Products |
---|
NA |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
TRANSISTOR, AEC-Q101, NPN, 20V, SOT-223 | element14 |
Low Voltage-High Current/Reel Rohs Compliant: Yes |Onsemi SBCP68T1G | Newark Electronics |
Where can I find additional details, specifications and documents for a SBCP68T1G?
Additional datasheets, footprints and schematics for SBCP68T1G are listed on our Part Details page. You can also find images and similar parts to SBCP68T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCP68T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCP68T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCP68T1G fall under?
The SBCP68T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBCP68T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCP68T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBCP68T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBCP68T1G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SBCP68T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCP68T1G often in real-time on the comparison pages.
What if I can't find stock of SBCP68T1G?
You can fill out our help required form which you can use to request a quote for SBCP68T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.