Status: | Active |
---|---|
Series: | BCP56-10 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,175
in stock
|
Buy Now | |
Farnell
from US$0.14
|
14,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
190
in stock
|
Buy Now | |
element14
from US$0.12
|
125
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Collector current, IC = of 1.0 Amp |
The SOT-223 package can be soldered using wave or reflow. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die |
NSV and S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
High current capable |
Applications |
---|
General |
End Products |
---|
General |
Description | BCP56-10, hFE = 63 to 160 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1 |
VCEO Min (V) | 80 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 63 |
hFE Max | 160 |
fT Min (MHz) | - |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
MISCELLANEOUS MOSFETS | Farnell |
ON Semiconductor, SBCP56-10T1G | RS |
Ss Sot223 Gp Xstr Npn 80V Rohs Compliant: Yes |Onsemi SBCP56-10T1G | Newark Electronics |
Transistor GP BJT NPN 80V 1A 4-Pin SOT-223 T/R | Avnet America |
Transistor: NPN | Transfer Multisort Elektronik |
TRANSISTOR, AEC-Q101, NPN, 80V, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a SBCP56-10T1G?
Additional datasheets, footprints and schematics for SBCP56-10T1G are listed on our Part Details page. You can also find images and similar parts to SBCP56-10T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBCP56-10T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBCP56-10T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBCP56-10T1G fall under?
The SBCP56-10T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBCP56-10T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBCP56-10T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBCP56-10T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBCP56-10T1G have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for SBCP56-10T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBCP56-10T1G often in real-time on the comparison pages.
What if I can't find stock of SBCP56-10T1G?
You can fill out our help required form which you can use to request a quote for SBCP56-10T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.