Status: | Active |
---|---|
Series: | BC857CL |
RoHS: | Compliant |
Prices starting from US$0.0303
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.0314
|
27,000
in stock
|
Buy Now | |
Avnet Silica
-
|
228,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
-
|
Buy Now | |
Avnet America
from US$0.0303
|
-
|
Buy Now | |
Farnell
from US$0.0316
|
-
|
Buy Now |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC857CL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
PNP 45V 100mA 100MHz 300mW Surface Mount Bipolar (BJT) Transistor SOT-23-3 | Future Electronics |
Transistor PNP 45V 0.1A Automotive SOT23 | RS |
Trans GP BJT PNP 45V 0.1A 3-Pin SOT-23 T/R | Avnet Silica |
Pnp Bipolar Transistor/Reel |Onsemi SBC857CLT1G | Newark Electronics |
TRANS, AEC-Q101, PNP, -45V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a SBC857CLT1G?
Additional datasheets, footprints and schematics for SBC857CLT1G are listed on our Part Details page. You can also find images and similar parts to SBC857CLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC857CLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC857CLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC857CLT1G fall under?
The SBC857CLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBC857CLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC857CLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBC857CLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBC857CLT1G have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for SBC857CLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC857CLT1G often in real-time on the comparison pages.
What if I can't find stock of SBC857CLT1G?
You can fill out our help required form which you can use to request a quote for SBC857CLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.