Status: | Active |
---|---|
Series: | BC856B |
RoHS: | Compliant |
Prices starting from US$0.0494
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
9,000
in stock
|
Buy Now | |
element14
from US$0.12
|
4
in stock
|
Buy Now | |
Avnet Silica
-
|
1,554,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.0494
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Marking: BC856BDW1T1 = 3B BC857BDW1T1 = 3F BC857CDW1T1 = 3G BC858BDW1T1 = 3K BC858CDW1T1 = 3L |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC856B |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | Dual PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 220 |
hFE Max | 475 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.38 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Trans GP BJT PNP 65V 0.1A 6-Pin SC-88 T/R | Avnet America |
TRANS, AEC-Q101, DUAL, PNP, SOT-363. | Farnell |
Dual Pnp Bipolar Transistor/Reel |Onsemi SBC856BDW1T1G | Newark Electronics |
Bipolar Transistors - BJT SS SC-88 GP XSTR PNP 65V | Future Electronics |
Where can I find additional details, specifications and documents for a SBC856BDW1T1G?
Additional datasheets, footprints and schematics for SBC856BDW1T1G are listed on our Part Details page. You can also find images and similar parts to SBC856BDW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC856BDW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC856BDW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC856BDW1T1G fall under?
The SBC856BDW1T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBC856BDW1T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC856BDW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBC856BDW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBC856BDW1T1G have stock available?
Authorised distributors including Avnet America, element14, Farnell, Avnet Silica and Newark Electronics have stock available or on a lead time for SBC856BDW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC856BDW1T1G often in real-time on the comparison pages.
What if I can't find stock of SBC856BDW1T1G?
You can fill out our help required form which you can use to request a quote for SBC856BDW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.