Status: | Active |
---|---|
Series: | BC847CL |
RoHS: | Compliant |
Prices starting from US$0.0396
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
44,040
in stock
|
Buy Now | |
element14
from US$0.15
|
44,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.0396
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0400
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0439
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
638
in stock
|
Buy Now | |
Avnet Silica
-
|
282,000
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating - Human Body Model: >4000 V ESD Rating - Machine Model: >400 V |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC847CL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
TRANSISTOR, AEC-Q101, NPN, 45V, SOT-23. | element14 |
Ss Sot23 Gp Xstr Spcl Tr Rohs Compliant: Yes |Onsemi SBC847CLT1G | Newark Electronics |
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-23 T/R | Avnet America |
SBC847 Series 45 V 100 mA 300 mW Surface Mount NPN Silicon Transistor - SOT-23 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
ON Semi SBC847CLT1G NPN Bipolar Transistor, 0.1 A, 45 V, 3-Pin SOT-23 | ON Semiconductor SBC847CLT1G | RS Americas |
Where can I find additional details, specifications and documents for a SBC847CLT1G?
Additional datasheets, footprints and schematics for SBC847CLT1G are listed on our Part Details page. You can also find images and similar parts to SBC847CLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC847CLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC847CLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC847CLT1G fall under?
The SBC847CLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBC847CLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC847CLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBC847CLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBC847CLT1G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for SBC847CLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC847CLT1G often in real-time on the comparison pages.
What if I can't find stock of SBC847CLT1G?
You can fill out our help required form which you can use to request a quote for SBC847CLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.