Status: | Active |
---|---|
Series: | BC847CDW1 |
RoHS: | Compliant |
Prices starting from US$0.0233
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0258
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0318
|
2,205
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0233
|
-
|
Buy Now | |
RS Americas
from US$0.0430
|
-
|
Buy Now | |
element14
from US$0.0257
|
-
|
Buy Now | |
Farnell
from US$0.0258
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2 devices in 1 SOT-363/SC-88 Package |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
Board space savings |
Applications |
---|
General Use |
End Products |
---|
General Use |
Description | BC847CDW1 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | Dual NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.38 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
BC847CDW1 Series 45 V 100 mA Dual General Purpose Transistor - SOT-363 | Future Electronics |
Transistor: NPN x2 | Transfer Multisort Elektronik |
Trans GP BJT NPN 45V 0.1A 6-Pin SC-88 T/R | Avnet Silica |
Transistor Array, Aec-Q101, Npn, Sot-363 | Newark Electronics |
ON Semi SBC847CDW1T1G Dual NPN Bipolar Transistor, 0.1 A, 45 V, 6-Pin SOT-363 | ON Semiconductor SBC847CDW1T1G | RS Americas |
TRANSISTOR ARRAY, AEC-Q101, NPN, SOT-363 | element14 |
Where can I find additional details, specifications and documents for a SBC847CDW1T1G?
Additional datasheets, footprints and schematics for SBC847CDW1T1G are listed on our Part Details page. You can also find images and similar parts to SBC847CDW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC847CDW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC847CDW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC847CDW1T1G fall under?
The SBC847CDW1T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBC847CDW1T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC847CDW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBC847CDW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBC847CDW1T1G have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for SBC847CDW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC847CDW1T1G often in real-time on the comparison pages.
What if I can't find stock of SBC847CDW1T1G?
You can fill out our help required form which you can use to request a quote for SBC847CDW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.