Status: | Active |
---|---|
Series: | BC817-40L |
RoHS: | Compliant |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
8,225
in stock
|
Buy Now | |
Future Electronics
from US$0.0285
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
8,225
in stock
|
Buy Now | |
element14
from US$0.12
|
8,225
in stock
|
Buy Now | |
Avnet Silica
-
|
460,000
in stock
|
Buy Now | |
Avnet America
from US$0.0245
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Steering Logic |
Automotive Control Units |
End Products |
---|
Switching |
Consumer Electronics |
Description | BC817-40L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 250 |
hFE Max | 600 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.25 |
Package Type | SOT-23-3 |
MISCELLANEOUS MOSFETS | Farnell |
SBC817-40L Series 45 V 0. 5 A NPN SMT General Purpose Transistor - SOT-23-3 | Future Electronics |
Bipolar Transistor, Npn, 45V, Sot-23-3 | Newark Electronics |
BIPOLAR TRANSISTOR, NPN, 45V, SOT-23-3 | element14 |
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SBC817-40LT3G?
Additional datasheets, footprints and schematics for SBC817-40LT3G are listed on our Part Details page. You can also find images and similar parts to SBC817-40LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC817-40LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC817-40LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC817-40LT3G fall under?
The SBC817-40LT3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBC817-40LT3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC817-40LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the SBC817-40LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBC817-40LT3G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and Avnet Silica have stock available or on a lead time for SBC817-40LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC817-40LT3G often in real-time on the comparison pages.
What if I can't find stock of SBC817-40LT3G?
You can fill out our help required form which you can use to request a quote for SBC817-40LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.